Panasonic Res, 681K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6813V

Description
RES, 681K, 1%, 0.25W, 0603, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 681K, 1%, 0.25W, 0603, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 681K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0945
Res, 681K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0945
RES, 681K, 1%, 0.25W, 0603, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 681K, 1%, 0.25W, 0603, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 681K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1880
Res, 681K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1880
RES, 681K, 1%, 0.25W, 0603, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 681K, 1%, 0.25W, 0603, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0945
Product Name Res, 681K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 681000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers