Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F6801V

Description
RES 6.8K OHM 1% 1/4W 0603
Datasheet
Description
RES 6.8K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F6801V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F6801V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F6801V
RES 6.8K OHM 1% 1/4W 0603

RES 6.8K OHM 1% 1/4W 0603

Supplier's Site
Res, 6K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1876
Res, 6K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1876
RES, 6K8, 1%, 0.25W, 0603, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 6K8, 1%, 0.25W, 0603, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0944
Res, 6K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0944
RES, 6K8, 1%, 0.25W, 0603, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 6K8, 1%, 0.25W, 0603, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F6801V 68AH1876
Product Name Resistors - Chip Resistor - Surface Mount Res, 6K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers