Panasonic Res, 66R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F66R5V

Description
RES, 66R5, 1%, 0.25W, 0603, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 66R5, 1%, 0.25W, 0603, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2950
Res, 66R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2950
RES, 66R5, 1%, 0.25W, 0603, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66R5, 1%, 0.25W, 0603, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1869
Res, 66R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1869
RES, 66R5, 1%, 0.25W, 0603, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66R5, 1%, 0.25W, 0603, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2950
Product Name Res, 66R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers