Panasonic Res, 665K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6653V

Description
RES, 665K, 1%, 0.25W, 0603, THICK FILM; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 665K, 1%, 0.25W, 0603, THICK FILM; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 665K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2953
Res, 665K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2953
RES, 665K, 1%, 0.25W, 0603, THICK FILM; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 665K, 1%, 0.25W, 0603, THICK FILM; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 665K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2952
Res, 665K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2952
RES, 665K, 1%, 0.25W, 0603, THICK FILM; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 665K, 1%, 0.25W, 0603, THICK FILM; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2953
Product Name Res, 665K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 665000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details