Panasonic Res, 6K65, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6651V

Description
RES, 6K65, 1%, 0.25W, 0603, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K65, 1%, 0.25W, 0603, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K65, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1871
Res, 6K65, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1871
RES, 6K65, 1%, 0.25W, 0603, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K65, 1%, 0.25W, 0603, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1870
Res, 6K65, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1870
RES, 6K65, 1%, 0.25W, 0603, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K65, 1%, 0.25W, 0603, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F6651V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F6651V
Chip Resistor - Surface Mount ERJ-UP3F6651V
RES 6.65K OHM 1% 1.4W 0603

RES 6.65K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1871 ERJ-UP3F6651V
Product Name Res, 6K65, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6650 ohms 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details