Panasonic Res, 665R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6650V

Description
RES, 665R, 1%, 0.25W, 0603, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 665R, 1%, 0.25W, 0603, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 665R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0942
Res, 665R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0942
RES, 665R, 1%, 0.25W, 0603, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 665R, 1%, 0.25W, 0603, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 665R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2951
Res, 665R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2951
RES, 665R, 1%, 0.25W, 0603, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 665R, 1%, 0.25W, 0603, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F6650V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F6650V
Chip Resistor - Surface Mount ERJ-UP3F6650V
RES 665 OHM 1% 1.4W 0603

RES 665 OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH0942 ERJ-UP3F6650V
Product Name Res, 665R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details