Panasonic Res, 649R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6490V

Description
RES, 649R, 1%, 0.25W, 0603, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 649R, 1%, 0.25W, 0603, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2947
Res, 649R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2947
RES, 649R, 1%, 0.25W, 0603, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 649R, 1%, 0.25W, 0603, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1866
Res, 649R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1866
RES, 649R, 1%, 0.25W, 0603, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 649R, 1%, 0.25W, 0603, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2947
Product Name Res, 649R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details