RES 63.4K OHM 1% 1.4W 0603
RES, 63K4, 1%, 0.25W, 0603, THICK FILM; Resistance:63.4kohm;
RES, 63K4, 1%, 0.25W, 0603, THICK FILM; Resistance:63.4kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-UP3F6342V | 68AH1863 |
| Product Name | Chip Resistor - Surface Mount | Res, 63K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 63400 ohms | 63400 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts |