Panasonic Res, 6K34, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6341V

Description
RES, 6K34, 1%, 0.25W, 0603, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K34, 1%, 0.25W, 0603, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K34, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1861
Res, 6K34, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1861
RES, 6K34, 1%, 0.25W, 0603, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K34, 1%, 0.25W, 0603, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1862
Res, 6K34, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1862
RES, 6K34, 1%, 0.25W, 0603, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K34, 1%, 0.25W, 0603, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1861
Product Name Res, 6K34, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details