Panasonic Res, 634R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6340V

Description
RES, 634R, 1%, 0.25W, 0603, THICK FILM; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 634R, 1%, 0.25W, 0603, THICK FILM; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 634R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1860
Res, 634R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1860
RES, 634R, 1%, 0.25W, 0603, THICK FILM; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 634R, 1%, 0.25W, 0603, THICK FILM; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 634R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0937
Res, 634R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0937
RES, 634R, 1%, 0.25W, 0603, THICK FILM; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 634R, 1%, 0.25W, 0603, THICK FILM; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1860
Product Name Res, 634R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details