Panasonic Res, 620R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6200V

Description
RES, 620R, 1%, 0.25W, 0603, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 620R, 1%, 0.25W, 0603, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 620R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0935
Res, 620R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0935
RES, 620R, 1%, 0.25W, 0603, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 620R, 1%, 0.25W, 0603, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1857
Res, 620R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1857
RES, 620R, 1%, 0.25W, 0603, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 620R, 1%, 0.25W, 0603, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0935
Product Name Res, 620R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details