Panasonic Res, 619K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6193V

Description
RES, 619K, 1%, 0.25W, 0603, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 619K, 1%, 0.25W, 0603, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 619K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1855
Res, 619K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1855
RES, 619K, 1%, 0.25W, 0603, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 619K, 1%, 0.25W, 0603, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1856
Res, 619K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1856
RES, 619K, 1%, 0.25W, 0603, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 619K, 1%, 0.25W, 0603, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1855
Product Name Res, 619K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 619000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details