Panasonic Res, 6K19, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6191V

Description
RES, 6K19, 1%, 0.25W, 0603, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K19, 1%, 0.25W, 0603, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0934
Res, 6K19, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0934
RES, 6K19, 1%, 0.25W, 0603, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K19, 1%, 0.25W, 0603, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1853
Res, 6K19, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1853
RES, 6K19, 1%, 0.25W, 0603, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K19, 1%, 0.25W, 0603, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0934
Product Name Res, 6K19, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details