Panasonic Res, 604K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6043V

Description
RES, 604K, 1%, 0.25W, 0603, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 604K, 1%, 0.25W, 0603, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2935
Res, 604K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2935
RES, 604K, 1%, 0.25W, 0603, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 604K, 1%, 0.25W, 0603, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1850
Res, 604K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1850
RES, 604K, 1%, 0.25W, 0603, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 604K, 1%, 0.25W, 0603, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2935
Product Name Res, 604K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 604000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details