Panasonic Res, 6K04, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6041V

Description
RES, 6K04, 1%, 0.25W, 0603, THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K04, 1%, 0.25W, 0603, THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1848
Res, 6K04, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1848
RES, 6K04, 1%, 0.25W, 0603, THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K04, 1%, 0.25W, 0603, THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2934
Res, 6K04, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2934
RES, 6K04, 1%, 0.25W, 0603, THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K04, 1%, 0.25W, 0603, THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1848
Product Name Res, 6K04, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers