Panasonic Res, 59K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5902V

Description
RES, 59K, 1%, 0.25W, 0603, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 59K, 1%, 0.25W, 0603, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0929
Res, 59K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0929
RES, 59K, 1%, 0.25W, 0603, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 59K, 1%, 0.25W, 0603, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0930
Res, 59K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0930
RES, 59K, 1%, 0.25W, 0603, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 59K, 1%, 0.25W, 0603, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0929
Product Name Res, 59K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 59000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers