Panasonic Res, 57K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5762V

Description
RES, 57K6, 1%, 0.25W, 0603, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 1%, 0.25W, 0603, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1843
Res, 57K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1843
RES, 57K6, 1%, 0.25W, 0603, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 1%, 0.25W, 0603, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2927
Res, 57K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2927
RES, 57K6, 1%, 0.25W, 0603, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 1%, 0.25W, 0603, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1843
Product Name Res, 57K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details