Panasonic Res, 56K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5622V

Description
RES, 56K2, 1%, 0.25W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 56K2, 1%, 0.25W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0924
Res, 56K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0924
RES, 56K2, 1%, 0.25W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K2, 1%, 0.25W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1840
Res, 56K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1840
RES, 56K2, 1%, 0.25W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K2, 1%, 0.25W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0924
Product Name Res, 56K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details