Panasonic Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5601V

Description
RES, 5K6, 1%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 1%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1835
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1835
RES, 5K6, 1%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 5K6, 1%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1834
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1834
RES, 5K6, 1%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 5K6, 1%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1835
Product Name Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details