Panasonic Res, 549K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5493V

Description
RES, 549K, 1%, 0.25W, 0603, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 549K, 1%, 0.25W, 0603, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 549K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2918
Res, 549K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2918
RES, 549K, 1%, 0.25W, 0603, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 549K, 1%, 0.25W, 0603, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 549K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2917
Res, 549K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2917
RES, 549K, 1%, 0.25W, 0603, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 549K, 1%, 0.25W, 0603, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2918
Product Name Res, 549K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 549000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details