Panasonic Res, 54K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5492V

Description
RES, 54K9, 1%, 0.25W, 0603, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 54K9, 1%, 0.25W, 0603, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1830
Res, 54K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1830
RES, 54K9, 1%, 0.25W, 0603, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54K9, 1%, 0.25W, 0603, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0920
Res, 54K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0920
RES, 54K9, 1%, 0.25W, 0603, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54K9, 1%, 0.25W, 0603, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1830
Product Name Res, 54K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers