Panasonic Res, 549R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5490V

Description
RES, 549R, 1%, 0.25W, 0603, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 549R, 1%, 0.25W, 0603, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 549R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1828
Res, 549R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1828
RES, 549R, 1%, 0.25W, 0603, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 549R, 1%, 0.25W, 0603, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 549R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2915
Res, 549R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2915
RES, 549R, 1%, 0.25W, 0603, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 549R, 1%, 0.25W, 0603, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1828
Product Name Res, 549R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details