Panasonic Res, 536K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5363V

Description
RES, 536K, 1%, 0.25W, 0603, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 536K, 1%, 0.25W, 0603, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 536K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2913
Res, 536K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2913
RES, 536K, 1%, 0.25W, 0603, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 536K, 1%, 0.25W, 0603, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1826
Res, 536K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1826
RES, 536K, 1%, 0.25W, 0603, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 536K, 1%, 0.25W, 0603, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2913
Product Name Res, 536K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 536000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers