Panasonic Res, 536R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5360V

Description
RES, 536R, 1%, 0.25W, 0603, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 536R, 1%, 0.25W, 0603, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 536R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2911
Res, 536R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2911
RES, 536R, 1%, 0.25W, 0603, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 536R, 1%, 0.25W, 0603, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1823
Res, 536R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1823
RES, 536R, 1%, 0.25W, 0603, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 536R, 1%, 0.25W, 0603, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2911
Product Name Res, 536R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details