Panasonic Res, 52K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5232V

Description
RES, 52K3, 1%, 0.25W, 0603, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 52K3, 1%, 0.25W, 0603, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1819
Res, 52K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1819
RES, 52K3, 1%, 0.25W, 0603, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52K3, 1%, 0.25W, 0603, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2910
Res, 52K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2910
RES, 52K3, 1%, 0.25W, 0603, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52K3, 1%, 0.25W, 0603, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1819
Product Name Res, 52K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details