Panasonic Res, 51R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F51R0V

Description
RES, 51R, 1%, 0.25W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 1%, 0.25W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1809
Res, 51R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1809
RES, 51R, 1%, 0.25W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 51R, 1%, 0.25W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2899
Res, 51R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2899
RES, 51R, 1%, 0.25W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 51R, 1%, 0.25W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP3F51R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F51R0V
Chip Resistor - Surface Mount ERJ-UP3F51R0V
RES 51 OHM 1% 1/4W 0603

RES 51 OHM 1% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1809 ERJ-UP3F51R0V
Product Name Res, 51R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details