Panasonic Res, 5K11, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5111V

Description
RES, 5K11, 1%, 0.25W, 0603, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K11, 1%, 0.25W, 0603, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K11, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1814
Res, 5K11, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1814
RES, 5K11, 1%, 0.25W, 0603, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K11, 1%, 0.25W, 0603, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0915
Res, 5K11, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0915
RES, 5K11, 1%, 0.25W, 0603, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K11, 1%, 0.25W, 0603, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1814
Product Name Res, 5K11, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details