Panasonic Res, 51K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5102V

Description
RES, 51K, 1%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 51K, 1%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2903
Res, 51K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2903
RES, 51K, 1%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 51K, 1%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0914
Res, 51K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0914
RES, 51K, 1%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 51K, 1%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2903
Product Name Res, 51K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details