Panasonic Res, 510R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F5100V

Description
RES, 510R, 1%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 510R, 1%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2902
Res, 510R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2902
RES, 510R, 1%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 510R, 1%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2901
Res, 510R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2901
RES, 510R, 1%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 510R, 1%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2902
Product Name Res, 510R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details