Panasonic Res, 4K99, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4991V

Description
RES, 4K99, 1%, 0.25W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 1%, 0.25W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2896
Res, 4K99, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2896
RES, 4K99, 1%, 0.25W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K99, 1%, 0.25W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1807
Res, 4K99, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1807
RES, 4K99, 1%, 0.25W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K99, 1%, 0.25W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2896
Product Name Res, 4K99, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details