Panasonic Res, 48R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F48R7V

Description
RES, 48R7, 1%, 0.25W, 0603, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 48R7, 1%, 0.25W, 0603, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0910
Res, 48R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0910
RES, 48R7, 1%, 0.25W, 0603, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48R7, 1%, 0.25W, 0603, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1801
Res, 48R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1801
RES, 48R7, 1%, 0.25W, 0603, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48R7, 1%, 0.25W, 0603, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0910
Product Name Res, 48R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers