Panasonic Chip Resistor - Surface Mount ERJ-UP3F4872V

Description
RES 48.7K OHM 1% 1.4W 0603
Datasheet
Description
RES 48.7K OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F4872V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F4872V
Chip Resistor - Surface Mount ERJ-UP3F4872V
RES 48.7K OHM 1% 1.4W 0603

RES 48.7K OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 48K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2893
Res, 48K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2893
RES, 48K7, 1%, 0.25W, 0603, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48K7, 1%, 0.25W, 0603, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2894
Res, 48K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2894
RES, 48K7, 1%, 0.25W, 0603, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48K7, 1%, 0.25W, 0603, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F4872V 68AH2893
Product Name Chip Resistor - Surface Mount Res, 48K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 48700 ohms 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details