Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F4703V

Description
RES 470K OHM 1% 1/4W 0603
Datasheet
Description
RES 470K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F4703V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F4703V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F4703V
RES 470K OHM 1% 1/4W 0603

RES 470K OHM 1% 1/4W 0603

Supplier's Site
Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2885
Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2885
RES, 470K, 1%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 470K, 1%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1797
Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1797
RES, 470K, 1%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 470K, 1%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F4703V 68AH2885
Product Name Resistors - Chip Resistor - Surface Mount Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573196 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details