Panasonic Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4700V

Description
RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1795
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1795
RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0906
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0906
RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1795
Product Name Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details