Panasonic Res, 46R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F46R4V

Description
RES, 46R4, 1%, 0.25W, 0603, THICK FILM; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 46R4, 1%, 0.25W, 0603, THICK FILM; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1787
Res, 46R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1787
RES, 46R4, 1%, 0.25W, 0603, THICK FILM; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 46R4, 1%, 0.25W, 0603, THICK FILM; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2880
Res, 46R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2880
RES, 46R4, 1%, 0.25W, 0603, THICK FILM; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 46R4, 1%, 0.25W, 0603, THICK FILM; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1787
Product Name Res, 46R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers