Panasonic Res, 464K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4643V

Description
RES, 464K, 1%, 0.25W, 0603, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 464K, 1%, 0.25W, 0603, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 464K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1792
Res, 464K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1792
RES, 464K, 1%, 0.25W, 0603, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 464K, 1%, 0.25W, 0603, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1793
Res, 464K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1793
RES, 464K, 1%, 0.25W, 0603, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 464K, 1%, 0.25W, 0603, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1792
Product Name Res, 464K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 464000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details