Panasonic Chip Resistor - Surface Mount ERJ-UP3F45R3V

Description
RES 45.3 OHM 1% 1.4W 0603
Datasheet
Description
RES 45.3 OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F45R3V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F45R3V
Chip Resistor - Surface Mount ERJ-UP3F45R3V
RES 45.3 OHM 1% 1.4W 0603

RES 45.3 OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 45R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2876
Res, 45R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2876
RES, 45R3, 1%, 0.25W, 0603, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45R3, 1%, 0.25W, 0603, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0902
Res, 45R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0902
RES, 45R3, 1%, 0.25W, 0603, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45R3, 1%, 0.25W, 0603, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F45R3V 68AH2876
Product Name Chip Resistor - Surface Mount Res, 45R3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers