Panasonic Res, 4K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4531V

Description
RES, 4K53, 1%, 0.25W, 0603, THICK FILM; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K53, 1%, 0.25W, 0603, THICK FILM; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2878
Res, 4K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2878
RES, 4K53, 1%, 0.25W, 0603, THICK FILM; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K53, 1%, 0.25W, 0603, THICK FILM; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1783
Res, 4K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1783
RES, 4K53, 1%, 0.25W, 0603, THICK FILM; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K53, 1%, 0.25W, 0603, THICK FILM; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2878
Product Name Res, 4K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details