Panasonic Res, 44R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F44R2V

Description
RES, 44R2, 1%, 0.25W, 0603, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 44R2, 1%, 0.25W, 0603, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2872
Res, 44R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2872
RES, 44R2, 1%, 0.25W, 0603, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 1%, 0.25W, 0603, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2873
Res, 44R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2873
RES, 44R2, 1%, 0.25W, 0603, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 1%, 0.25W, 0603, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2872
Product Name Res, 44R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details