Panasonic Res, 43R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F43R2V

Description
RES, 43R2, 1%, 0.25W, 0603, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 43R2, 1%, 0.25W, 0603, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1773
Res, 43R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1773
RES, 43R2, 1%, 0.25W, 0603, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43R2, 1%, 0.25W, 0603, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1772
Res, 43R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1772
RES, 43R2, 1%, 0.25W, 0603, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43R2, 1%, 0.25W, 0603, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1773
Product Name Res, 43R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details