Panasonic Res, 43R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F43R0V

Description
RES, 43R, 1%, 0.25W, 0603, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 43R, 1%, 0.25W, 0603, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0896
Res, 43R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0896
RES, 43R, 1%, 0.25W, 0603, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 43R, 1%, 0.25W, 0603, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2863
Res, 43R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2863
RES, 43R, 1%, 0.25W, 0603, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 43R, 1%, 0.25W, 0603, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0896
Product Name Res, 43R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 43 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details