Panasonic Res, 43K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4322V

Description
RES, 43K2, 1%, 0.25W, 0603, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 43K2, 1%, 0.25W, 0603, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2870
Res, 43K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2870
RES, 43K2, 1%, 0.25W, 0603, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43K2, 1%, 0.25W, 0603, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2869
Res, 43K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2869
RES, 43K2, 1%, 0.25W, 0603, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43K2, 1%, 0.25W, 0603, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2870
Product Name Res, 43K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details