Panasonic Res, 4K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4321V

Description
RES, 4K32, 1%, 0.25W, 0603, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 1%, 0.25W, 0603, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2868
Res, 4K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2868
RES, 4K32, 1%, 0.25W, 0603, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K32, 1%, 0.25W, 0603, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0899
Res, 4K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0899
RES, 4K32, 1%, 0.25W, 0603, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K32, 1%, 0.25W, 0603, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2868
Product Name Res, 4K32, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details