Panasonic Res, 432R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4320V

Description
RES, 432R, 1%, 0.25W, 0603, THICK FILM; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 432R, 1%, 0.25W, 0603, THICK FILM; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 432R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2867
Res, 432R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2867
RES, 432R, 1%, 0.25W, 0603, THICK FILM; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 432R, 1%, 0.25W, 0603, THICK FILM; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 432R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0898
Res, 432R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0898
RES, 432R, 1%, 0.25W, 0603, THICK FILM; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 432R, 1%, 0.25W, 0603, THICK FILM; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2867
Product Name Res, 432R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details