Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F4302V

Description
RES 43K OHM 1% 1/4W 0603
Datasheet
Description
RES 43K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F4302V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F4302V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F4302V
RES 43K OHM 1% 1/4W 0603

RES 43K OHM 1% 1/4W 0603

Supplier's Site
Res, 43K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1777
Res, 43K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1777
RES, 43K, 1%, 0.25W, 0603, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 43K, 1%, 0.25W, 0603, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2865
Res, 43K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2865
RES, 43K, 1%, 0.25W, 0603, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 43K, 1%, 0.25W, 0603, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F4302V 68AH1777
Product Name Resistors - Chip Resistor - Surface Mount Res, 43K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 43000 ohms 43000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details