Panasonic Res, 4K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4301V

Description
RES, 4K3, 1%, 0.25W, 0603, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 4K3, 1%, 0.25W, 0603, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1776
Res, 4K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1776
RES, 4K3, 1%, 0.25W, 0603, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 4K3, 1%, 0.25W, 0603, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1775
Res, 4K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1775
RES, 4K3, 1%, 0.25W, 0603, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 4K3, 1%, 0.25W, 0603, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F4301V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F4301V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F4301V
RES 4.3K OHM 1% 1/4W 0603

RES 4.3K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH1776 ERJ-UP3F4301V
Product Name Res, 4K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 4300 ohms 4300 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details