Panasonic Chip Resistor - Surface Mount ERJ-UP3F42R2V

Description
RES 42.2 OHM 1% 1.4W 0603
Datasheet
Description
RES 42.2 OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F42R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F42R2V
Chip Resistor - Surface Mount ERJ-UP3F42R2V
RES 42.2 OHM 1% 1.4W 0603

RES 42.2 OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 42R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1768
Res, 42R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1768
RES, 42R2, 1%, 0.25W, 0603, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 42R2, 1%, 0.25W, 0603, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1767
Res, 42R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1767
RES, 42R2, 1%, 0.25W, 0603, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 42R2, 1%, 0.25W, 0603, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F42R2V 68AH1768
Product Name Chip Resistor - Surface Mount Res, 42R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD475JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details