Panasonic Res, 422R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4220V

Description
RES, 422R, 1%, 0.25W, 0603, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 422R, 1%, 0.25W, 0603, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 422R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1769
Res, 422R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1769
RES, 422R, 1%, 0.25W, 0603, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 422R, 1%, 0.25W, 0603, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2860
Res, 422R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2860
RES, 422R, 1%, 0.25W, 0603, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 422R, 1%, 0.25W, 0603, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1769
Product Name Res, 422R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers