Panasonic Res, 41R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F41R2V

Description
RES, 41R2, 1%, 0.25W, 0603, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 41R2, 1%, 0.25W, 0603, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2855
Res, 41R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2855
RES, 41R2, 1%, 0.25W, 0603, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41R2, 1%, 0.25W, 0603, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2856
Res, 41R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2856
RES, 41R2, 1%, 0.25W, 0603, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41R2, 1%, 0.25W, 0603, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2855
Product Name Res, 41R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details