Panasonic Res, 4K12, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F4121V

Description
RES, 4K12, 1%, 0.25W, 0603, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 1%, 0.25W, 0603, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1765
Res, 4K12, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1765
RES, 4K12, 1%, 0.25W, 0603, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K12, 1%, 0.25W, 0603, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2857
Res, 4K12, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2857
RES, 4K12, 1%, 0.25W, 0603, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K12, 1%, 0.25W, 0603, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1765
Product Name Res, 4K12, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers